Cornell Dubilier Film Capacitors FCN2416A104K-D1

Description
CAP FILM 0.1UF 10% 100VDC 2416
Datasheet
Description
CAP FILM 0.1UF 10% 100VDC 2416
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2416A104K-D1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2416A104K-D1
Film Capacitors FCN2416A104K-D1
CAP FILM 0.1UF 10% 100VDC 2416

CAP FILM 0.1UF 10% 100VDC 2416

Supplier's Site Datasheet
Capacitor Pen Film 0.1Uf, 100V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier - 19C0911 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.1Uf, 100V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
19C0911
Capacitor Pen Film 0.1Uf, 100V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier 19C0911
CAPACITOR PEN FILM 0.1UF, 100V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.1UF, 100V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2416A104K-D1 19C0911
Product Name Film Capacitors Capacitor Pen Film 0.1Uf, 100V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details