Cornell Dubilier Film Capacitors FCN1913G822J-E4

Description
CAP FILM 8200PF 5% 400VDC 1913
Datasheet
Description
CAP FILM 8200PF 5% 400VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913G822J-E4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913G822J-E4
Film Capacitors FCN1913G822J-E4
CAP FILM 8200PF 5% 400VDC 1913

CAP FILM 8200PF 5% 400VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film, 8200Pf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5337 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 8200Pf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5337
Capacitor Pen Film, 8200Pf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5337
CAPACITOR PEN FILM, 8200PF, 400V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR PEN FILM, 8200PF, 400V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913G822J-E4 62H5337
Product Name Film Capacitors Capacitor Pen Film, 8200Pf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details