Cornell Dubilier Film Capacitors FCN1913G103J-E3

Description
CAP FILM 10000PF 5% 400VDC 1913
Datasheet
Description
CAP FILM 10000PF 5% 400VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913G103J-E3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913G103J-E3
Film Capacitors FCN1913G103J-E3
CAP FILM 10000PF 5% 400VDC 1913

CAP FILM 10000PF 5% 400VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.01Uf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5331 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.01Uf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5331
Capacitor Pen Film 0.01Uf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5331
CAPACITOR PEN FILM 0.01UF, 400V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.01UF, 400V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913G103J-E3 62H5331
Product Name Film Capacitors Capacitor Pen Film 0.01Uf, 400V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C17AH1R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details