Cornell Dubilier Film Capacitors FCN1913E472K-E1

Description
CAP FILM 4700PF 10% 250VDC 1913
Datasheet
Description
CAP FILM 4700PF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E472K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E472K-E1
Film Capacitors FCN1913E472K-E1
CAP FILM 4700PF 10% 250VDC 1913

CAP FILM 4700PF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film, 4700Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 16M8630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 4700Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
16M8630
Capacitor Pen Film, 4700Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 16M8630
CAPACITOR PEN FILM, 4700PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM, 4700PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E472K-E1 16M8630
Product Name Film Capacitors Capacitor Pen Film, 4700Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1011-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details