Cornell Dubilier Film Capacitors FCN1913E392K-E1

Description
CAP FILM 3900PF 10% 250VDC 1913
Datasheet
Description
CAP FILM 3900PF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E392K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E392K-E1
Film Capacitors FCN1913E392K-E1
CAP FILM 3900PF 10% 250VDC 1913

CAP FILM 3900PF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film, 3900Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 3900Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5327
Capacitor Pen Film, 3900Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5327
CAPACITOR PEN FILM, 3900PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM, 3900PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E392K-E1 62H5327
Product Name Film Capacitors Capacitor Pen Film, 3900Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers