Cornell Dubilier Film Capacitors FCN1913E273K-E4

Description
CAP FILM 0.027UF 10% 250VDC 1913
Datasheet
Description
CAP FILM 0.027UF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E273K-E4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E273K-E4
Film Capacitors FCN1913E273K-E4
CAP FILM 0.027UF 10% 250VDC 1913

CAP FILM 0.027UF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.027Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5326 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.027Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5326
Capacitor Pen Film 0.027Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5326
CAPACITOR PEN FILM 0.027UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.027UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E273K-E4 62H5326
Product Name Film Capacitors Capacitor Pen Film 0.027Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details