Cornell Dubilier Film Capacitors FCN1913E183K-E2

Description
CAP FILM 0.018UF 10% 250VDC 1913
Datasheet
Description
CAP FILM 0.018UF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E183K-E2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E183K-E2
Film Capacitors FCN1913E183K-E2
CAP FILM 0.018UF 10% 250VDC 1913

CAP FILM 0.018UF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.018Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.018Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5324
Capacitor Pen Film 0.018Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5324
CAPACITOR PEN FILM 0.018UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.018UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E183K-E2 62H5324
Product Name Film Capacitors Capacitor Pen Film 0.018Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details