Cornell Dubilier Capacitor Pen Film, 1000Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier FCN1913E102K-E1

Description
CAPACITOR PEN FILM, 1000PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 1000PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 1000Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 16M8617 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 1000Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
16M8617
Capacitor Pen Film, 1000Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 16M8617
CAPACITOR PEN FILM, 1000PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM, 1000PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN1913E102K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E102K-E1
Film Capacitors FCN1913E102K-E1
CAP FILM 1000PF 10% 250VDC 1913

CAP FILM 1000PF 10% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 16M8617 FCN1913E102K-E1
Product Name Capacitor Pen Film, 1000Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908371P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details