Cornell Dubilier Film Capacitors FCN1913A473K-E2

Description
CAP FILM 0.047UF 10% 100VDC 1913
Datasheet
Description
CAP FILM 0.047UF 10% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913A473K-E2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A473K-E2
Film Capacitors FCN1913A473K-E2
CAP FILM 0.047UF 10% 100VDC 1913

CAP FILM 0.047UF 10% 100VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.047Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 16M8610 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.047Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
16M8610
Capacitor Pen Film 0.047Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 16M8610
CAPACITOR PEN FILM 0.047UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.047UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913A473K-E2 16M8610
Product Name Film Capacitors Capacitor Pen Film 0.047Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers