Cornell Dubilier Film Capacitors FCN1913A393K-E1

Description
CAP FILM 0.039UF 10% 100VDC 1913
Datasheet
Description
CAP FILM 0.039UF 10% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913A393K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A393K-E1
Film Capacitors FCN1913A393K-E1
CAP FILM 0.039UF 10% 100VDC 1913

CAP FILM 0.039UF 10% 100VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.039Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.039Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5318
Capacitor Pen Film 0.039Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5318
CAPACITOR PEN FILM 0.039UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.039UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913A393K-E1 62H5318
Product Name Film Capacitors Capacitor Pen Film 0.039Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details