Cornell Dubilier Film Capacitors FCN1913A333K-E1

Description
CAP FILM 0.033UF 10% 100VDC 1913
Datasheet
Description
CAP FILM 0.033UF 10% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913A333K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A333K-E1
Film Capacitors FCN1913A333K-E1
CAP FILM 0.033UF 10% 100VDC 1913

CAP FILM 0.033UF 10% 100VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.033Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier - 19C0890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.033Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier
19C0890
Capacitor Pen Film 0.033Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier 19C0890
CAPACITOR PEN FILM 0.033UF, 100V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.033UF, 100V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913A333K-E1 19C0890
Product Name Film Capacitors Capacitor Pen Film 0.033Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers