Cornell Dubilier Capacitor Pen Film 0.018Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier FCN1913A183K-E1

Description
CAPACITOR PEN FILM 0.018UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM 0.018UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.018Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5316 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.018Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5316
Capacitor Pen Film 0.018Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5316
CAPACITOR PEN FILM 0.018UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.018UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN1913A183K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A183K-E1
Film Capacitors FCN1913A183K-E1
CAP FILM 0.018UF 10% 100VDC 1913

CAP FILM 0.018UF 10% 100VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H5316 FCN1913A183K-E1
Product Name Capacitor Pen Film 0.018Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details