Cornell Dubilier Film Capacitors FCN1913A123K-E1

Description
CAP FILM 0.012UF 10% 100VDC 1913
Datasheet
Description
CAP FILM 0.012UF 10% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913A123K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A123K-E1
Film Capacitors FCN1913A123K-E1
CAP FILM 0.012UF 10% 100VDC 1913

CAP FILM 0.012UF 10% 100VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.012Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5315 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.012Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5315
Capacitor Pen Film 0.012Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5315
CAPACITOR PEN FILM 0.012UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.012UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913A123K-E1 62H5315
Product Name Film Capacitors Capacitor Pen Film 0.012Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details