Cornell Dubilier Film Capacitors FCN1206A122J-H2

Description
CAP FILM 1200PF 5% 100VDC 1206
Datasheet
Description
CAP FILM 1200PF 5% 100VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1206A122J-H2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1206A122J-H2
Film Capacitors FCN1206A122J-H2
CAP FILM 1200PF 5% 100VDC 1206

CAP FILM 1200PF 5% 100VDC 1206

Supplier's Site Datasheet
Capacitor Pen Film, 1200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 62H5309 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 1200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
62H5309
Capacitor Pen Film, 1200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier 62H5309
CAPACITOR PEN FILM, 1200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM, 1200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1206A122J-H2 62H5309
Product Name Film Capacitors Capacitor Pen Film, 1200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details