Cornell Dubilier Film Capacitors FCA0805C104M-J2

Description
CAP FILM 0.1UF 20% 16VDC 0805
Datasheet
Description
CAP FILM 0.1UF 20% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCA0805C104M-J2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCA0805C104M-J2
Film Capacitors FCA0805C104M-J2
CAP FILM 0.1UF 20% 16VDC 0805

CAP FILM 0.1UF 20% 16VDC 0805

Supplier's Site Datasheet
Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 21J6075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805, Full Reel; Dielectric Type Cornell Dubilier
21J6075
Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805, Full Reel; Dielectric Type Cornell Dubilier 21J6075
CAPACITOR ACRYLIC FILM 0.1UF, 16V, 20%, 0805, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR ACRYLIC FILM 0.1UF, 16V, 20%, 0805, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805; Dielectric Type Cornell Dubilier - 19C0874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805; Dielectric Type Cornell Dubilier
19C0874
Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805; Dielectric Type Cornell Dubilier 19C0874
CAPACITOR ACRYLIC FILM 0.1UF, 16V, 20%, 0805; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ACRYLIC FILM 0.1UF, 16V, 20%, 0805; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCA0805C104M-J2 21J6075
Product Name Film Capacitors Capacitor Acrylic Film 0.1Uf, 16V, 20%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Acrylic, Metallized Metallized Acrylic Stacked
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details