Cornell Dubilier Film Capacitors EPFC025F33N

Description
CAP FILM 287.8UF 480VAC RADIAL
Datasheet
Description
CAP FILM 287.8UF 480VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - EPFC025F33N - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
EPFC025F33N
Film Capacitors EPFC025F33N
CAP FILM 287.8UF 480VAC RADIAL

CAP FILM 287.8UF 480VAC RADIAL

Supplier's Site Datasheet
Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier - 28AH0727 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier
28AH0727
Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier 28AH0727
PFC CAP, METALLIZED PP, 3 X 287.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:287.8µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

PFC CAP, METALLIZED PP, 3 X 287.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:287.8µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Stud Mount - M12; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EPFC025F33N 28AH0727
Product Name Film Capacitors Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 102MWR152KB-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers