Cornell Dubilier Supercapacitor, 0.47F, 3.6V; Capacitance Cornell Dubilier EDS474Z3R6V

Description
SUPERCAPACITOR, 0.47F, 3.6V; Capacitance:0.47F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.47F, 3.6V; Capacitance:0.47F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.47F, 3.6V; Capacitance Cornell Dubilier - 29AH9844 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 3.6V; Capacitance Cornell Dubilier
29AH9844
Supercapacitor, 0.47F, 3.6V; Capacitance Cornell Dubilier 29AH9844
SUPERCAPACITOR, 0.47F, 3.6V; Capacitance:0.47F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 3.6V; Capacitance:0.47F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS474Z3R6V - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS474Z3R6V
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS474Z3R6V
0.47F, 3.6V

0.47F, 3.6V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 29AH9844 EDS474Z3R6V
Product Name Supercapacitor, 0.47F, 3.6V; Capacitance Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 470000 microF 470000 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers