Cornell Dubilier Supercapacitor, 0.33F, 3.6V; Capacitance Cornell Dubilier EDS334Z3R6H

Description
SUPERCAPACITOR, 0.33F, 3.6V; Capacitance:0.33F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.33F, 3.6V; Capacitance:0.33F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.33F, 3.6V; Capacitance Cornell Dubilier - 29AH9836 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.33F, 3.6V; Capacitance Cornell Dubilier
29AH9836
Supercapacitor, 0.33F, 3.6V; Capacitance Cornell Dubilier 29AH9836
SUPERCAPACITOR, 0.33F, 3.6V; Capacitance:0.33F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.33F, 3.6V; Capacitance:0.33F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH9836
Product Name Supercapacitor, 0.33F, 3.6V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details