Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDS224Z5R5C

Description
0.22F, 5.5V
Datasheet
Description
0.22F, 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS224Z5R5C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS224Z5R5C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS224Z5R5C
0.22F, 5.5V

0.22F, 5.5V

Supplier's Site Datasheet
Supercapacitor, 0.22F, 5.5V; Capacitance Cornell Dubilier - 29AH9834 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.22F, 5.5V; Capacitance Cornell Dubilier
29AH9834
Supercapacitor, 0.22F, 5.5V; Capacitance Cornell Dubilier 29AH9834
SUPERCAPACITOR, 0.22F, 5.5V; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.22F, 5.5V; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDS224Z5R5C 29AH9834
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.22F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 220000 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers