Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDS224Z3R6V

Description
0.22F, 3.6V
Datasheet
Description
0.22F, 3.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS224Z3R6V - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS224Z3R6V
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS224Z3R6V
0.22F, 3.6V

0.22F, 3.6V

Supplier's Site Datasheet
Supercapacitor, 0.22F, 3.6V; Capacitance Cornell Dubilier - 29AH9833 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.22F, 3.6V; Capacitance Cornell Dubilier
29AH9833
Supercapacitor, 0.22F, 3.6V; Capacitance Cornell Dubilier 29AH9833
SUPERCAPACITOR, 0.22F, 3.6V; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.22F, 3.6V; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDS224Z3R6V 29AH9833
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.22F, 3.6V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 220000 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers