The Supercapacitor, 0.1F, 5.5V from Cornell Dubilier is a long-life electric double layer supercapacitor designed primarily for integrated circuit voltage backup applications. It features a capacitance of 0.1F and a maximum rated voltage of 5.5V. The device operates effectively within a temperature range of -25 °C to +85 °C and has a maximum equivalent series resistance (ESR) of 120 ohms at 1 kHz. This supercapacitor is RoHS compliant and is packaged in a thru-hole stacked coin type format, making it suitable for various electronic applications. It is rated for a lifetime of 1000 hours at 85 °C under maximum operating voltage conditions. The product's capacitance tolerance is specified at -20% to +80%, allowing for some variability in performance.
SUPERCAPACITOR, 0.1F, 5.5V; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:120ohm RoHS Compliant: Yes
CAP 100MF -20% +80% 5.5V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29AH9823 | EDS104Z5R5C |
| Product Name | Supercapacitor, 0.1F, 5.5V; Capacitance Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 100000 microF | 100000 microF |
| Capacitance Tolerance | 80 (+/- %) |