Cornell Dubilier Capacitor Super 0.33F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier EDLSD334H5R5C

Description
CAPACITOR SUPER 0.33F 5.5V 75 OHM STKDCOIN; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
Description
CAPACITOR SUPER 0.33F 5.5V 75 OHM STKDCOIN; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Super 0.33F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier - 27M9820 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super 0.33F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier
27M9820
Capacitor Super 0.33F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier 27M9820
CAPACITOR SUPER 0.33F 5.5V 75 OHM STKDCOIN; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

CAPACITOR SUPER 0.33F 5.5V 75 OHM STKDCOIN; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .33 F, 5.5 VOLT, MAX RES. 75 - 70186146 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .33 F, 5.5 VOLT, MAX RES. 75
70186146
CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .33 F, 5.5 VOLT, MAX RES. 75 70186146
Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage Range2.1 Vdc to 5.5 Vdc Temperature Range:-25 C to + 85 C Case Types:Radial Leaded, Stacked Coin, SMT

Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail.

  • Capacitance Range:.22 F to 70 F
  • Voltage Range2.1 Vdc to 5.5 Vdc
  • Temperature Range:-25 C to + 85 C
  • Case Types:Radial Leaded, Stacked Coin, SMT
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 27M9820 70186146
Product Name Capacitor Super 0.33F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .33 F, 5.5 VOLT, MAX RES. 75
Configuration / Form Factor Leaded Capacitor; PC Pin Stacked Coin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 330000 microF 330000 microF
WVDC 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details