Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDC474Z5R5V

Description
0.47F, 5.5V
Datasheet
Description
0.47F, 5.5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC474Z5R5V - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC474Z5R5V
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC474Z5R5V
0.47F, 5.5V

0.47F, 5.5V

Supplier's Site Datasheet
Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier - 29AH9817 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier
29AH9817
Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier 29AH9817
SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDC474Z5R5V 29AH9817
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF 470000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details