Cornell Dubilier Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier EDC334Z5R5H

Description
SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
Description
SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Supercapacitor, part number 29AH9809, has a capacitance of 0.33F and a rated voltage of 5.5V. It is designed as a long-life electric double layer supercapacitor, suitable for applications such as integrated circuit voltage backup and initial power delivery from batteries. The operating temperature range is from -25 °C to +70 °C, making it versatile for various environments. This supercapacitor features a low equivalent series resistance (ESR) of 75 ohms and is RoHS compliant. It has a capacitance tolerance of -20% to +80% and is packaged in a coin style with a lead spacing of 10mm. The product is rated for a lifetime of 1000 hours at 70 °C, ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Supercapacitor, part number 29AH9809, has a capacitance of 0.33F and a rated voltage of 5.5V. It is designed as a long-life electric double layer supercapacitor, suitable for applications such as integrated circuit voltage backup and initial power delivery from batteries. The operating temperature range is from -25 °C to +70 °C, making it versatile for various environments. This supercapacitor features a low equivalent series resistance (ESR) of 75 ohms and is RoHS compliant. It has a capacitance tolerance of -20% to +80% and is packaged in a coin style with a lead spacing of 10mm. The product is rated for a lifetime of 1000 hours at 70 °C, ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier - 29AH9809 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier
29AH9809
Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier 29AH9809
SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC334Z5R5H - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC334Z5R5H
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC334Z5R5H
CAP 330MF -20% +80% 5.5V T/H

CAP 330MF -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 29AH9809 EDC334Z5R5H
Product Name Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 330000 microF 330000 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details