Cornell Dubilier Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier EDC334Z5R5C

Description
SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier - 29AH9808 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier
29AH9808
Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier 29AH9808
SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH9808
Product Name Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details