Cornell Dubilier +85°C Low ESR Supercapacitor DSF207Q3R0

Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet
Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
+85°C Low ESR Supercapacitor
DSF207Q3R0
+85°C Low ESR Supercapacitor DSF207Q3R0
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Electric Double Layer Capacitors (EDLC), Supercapacitors - DSF207Q3R0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DSF207Q3R0
Electric Double Layer Capacitors (EDLC), Supercapacitors DSF207Q3R0
200F 3.0V 30*50

200F 3.0V 30*50

Supplier's Site Datasheet
Super Capacitor, 200F, 3V, Radial; Capacitance Cornell Dubilier - 14AJ4015 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 200F, 3V, Radial; Capacitance Cornell Dubilier
14AJ4015
Super Capacitor, 200F, 3V, Radial; Capacitance Cornell Dubilier 14AJ4015
SUPER CAPACITOR, 200F, 3V, RADIAL; Capacitance:200F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; Height:50mmRoHS Compliant: Yes

SUPER CAPACITOR, 200F, 3V, RADIAL; Capacitance:200F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; Height:50mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DSF207Q3R0 DSF207Q3R0 14AJ4015
Product Name +85°C Low ESR Supercapacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 200F, 3V, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -40 to 65 C (-40 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers