Cornell Dubilier Capacitor, Sub-Mini.;0.027uF;Radial;Metallized Polyester;50VDC/40VAC;+/-5%;0.28 DSF050J273

Description
Type DSF film capacitors are made with stacked metallized polyester, resulting in high volumetric efficiency and a very economical solution for general purpose DC applications. Ideally suited for blocking, by-pass, coupling, decoupling, and filtering circuits. Specifically designed for applications where high density insertion of components is required. Capacitance Range: 0.01 to 2.2 μF Tolerance: ±5% Voltage Range: 50 to 100 VDC (63 VDC Optional) Operating Temperature: –40°C to +85°C Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 Mω Min xμF; 1000 Mω Min Life Test: 1000 Hours @ 85°C, 125% Rated Voltage
Description
Type DSF film capacitors are made with stacked metallized polyester, resulting in high volumetric efficiency and a very economical solution for general purpose DC applications. Ideally suited for blocking, by-pass, coupling, decoupling, and filtering circuits. Specifically designed for applications where high density insertion of components is required. Capacitance Range: 0.01 to 2.2 μF Tolerance: ±5% Voltage Range: 50 to 100 VDC (63 VDC Optional) Operating Temperature: –40°C to +85°C Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 Mω Min xμF; 1000 Mω Min Life Test: 1000 Hours @ 85°C, 125% Rated Voltage

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Sub-Mini.;0.027uF;Radial;Metallized Polyester;50VDC/40VAC;+/-5%;0.28
70190321
Capacitor, Sub-Mini.;0.027uF;Radial;Metallized Polyester;50VDC/40VAC;+/-5%;0.28 70190321
Type DSF film capacitors are made with stacked metallized polyester, resulting in high volumetric efficiency and a very economical solution for general purpose DC applications. Ideally suited for blocking, by-pass, coupling, decoupling, and filtering circuits. Specifically designed for applications where high density insertion of components is required. Capacitance Range: 0.01 to 2.2 μF Tolerance: ±5% Voltage Range: 50 to 100 VDC (63 VDC Optional) Operating Temperature: –40°C to +85°C Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 Mω Min xμF; 1000 Mω Min Life Test: 1000 Hours @ 85°C, 125% Rated Voltage

Type DSF film capacitors are made with stacked metallized polyester, resulting in high volumetric efficiency and a very economical solution for general purpose DC applications. Ideally suited for blocking, by-pass, coupling, decoupling, and filtering circuits. Specifically designed for applications where high density insertion of components is required.

  • Capacitance Range: 0.01 to 2.2 μF
  • Tolerance: ±5%
  • Voltage Range: 50 to 100 VDC (63 VDC Optional)
  • Operating Temperature: –40°C to +85°C
  • Dielectric Strength: 150%, 1 Min.
  • Dissipation Factor: 1% Max
  • Insulation Resistance: 3,000 MΩ Min xμF; 1000 MΩ Min
  • Life Test: 1000 Hours @ 85°C, 125% Rated Voltage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70190321
Product Name Capacitor, Sub-Mini.;0.027uF;Radial;Metallized Polyester;50VDC/40VAC;+/-5%;0.28
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details