Cornell Dubilier Film Capacitors DPPM20D47K-F

Description
CAP FILM 4700PF 10% 2KVDC RADIAL
Datasheet
Description
CAP FILM 4700PF 10% 2KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM20D47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM20D47K-F
Film Capacitors DPPM20D47K-F
CAP FILM 4700PF 10% 2KVDC RADIAL

CAP FILM 4700PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 4700Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2374
Capacitor Polypropylene Pp Film, 4700Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2374
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPPM20D47K-F 66K2374
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 4700Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details