Cornell Dubilier Film Capacitors DPPM20D22K-F

Description
CAP FILM 2200PF 10% 2KVDC RADIAL
Datasheet
Description
CAP FILM 2200PF 10% 2KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM20D22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM20D22K-F
Film Capacitors DPPM20D22K-F
CAP FILM 2200PF 10% 2KVDC RADIAL

CAP FILM 2200PF 10% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2371 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2371
Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2371
CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPPM20D22K-F 66K2371
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 2200Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers