Cornell Dubilier Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM20D1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2367
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2367
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

Supplier's Site
Film Capacitors - DPPM20D1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM20D1K-F
Film Capacitors DPPM20D1K-F
CAP FILM 1000PF 10% 2KVDC RADIAL

CAP FILM 1000PF 10% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2367 DPPM20D1K-F
Product Name Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details