Cornell Dubilier Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM16D82K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2362 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2362
Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2362
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2362
Product Name Capacitor Polypropylene Pp Film, 8200Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - C11AH6R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details