Cornell Dubilier Capacitor Polypropylene Pp Film, 3900Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM16D39K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 3900Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3900Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2358
Capacitor Polypropylene Pp Film, 3900Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2358
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2358
Product Name Capacitor Polypropylene Pp Film, 3900Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers