Cornell Dubilier Capacitor Polypropylene Pp Film, 1500Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM16D15K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1500Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2353 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2353
Capacitor Polypropylene Pp Film, 1500Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2353
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2353
Product Name Capacitor Polypropylene Pp Film, 1500Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details