Cornell Dubilier Capacitor Polypropylene Pp Film, 2700Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM12D27K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 2700PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 2700PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 2700Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2337 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2700Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2337
Capacitor Polypropylene Pp Film, 2700Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2337
CAPACITOR POLYPROPYLENE PP FILM, 2700PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2700PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2337
Product Name Capacitor Polypropylene Pp Film, 2700Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details