CAPACITOR POLYPROPYLENE PP FILM, 5600PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K2321 |
| Product Name | Capacitor Polypropylene Pp Film, 5600Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |