Cornell Dubilier Film Capacitors DPPM10D47K-F

Description
CAP FILM 4700PF 10% 1KVDC RADIAL
Datasheet
Description
CAP FILM 4700PF 10% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM10D47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM10D47K-F
Film Capacitors DPPM10D47K-F
CAP FILM 4700PF 10% 1KVDC RADIAL

CAP FILM 4700PF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 4700Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2320
Capacitor Polypropylene Pp Film, 4700Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2320
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPPM10D47K-F 66K2320
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 4700Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers