CAP FILM 10000PF 10% 250VDC RAD
CAPACITOR POLYESTER FILM 0.01UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient.
| Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DME2S1K-F | 66K1991 | 70189449 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier | Capacitor, Polyester Metallized, Radial, .010uF,250VDC, PBF |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | Polyester |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |