Cornell Dubilier Film Capacitors DME2P82K-F

Description
CAP FILM 0.82UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.82UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME2P82K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME2P82K-F
Film Capacitors DME2P82K-F
CAP FILM 0.82UF 10% 250VDC RAD

CAP FILM 0.82UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.82Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.82Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K1990
Capacitor Polyester Film 0.82Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K1990
CAPACITOR POLYESTER FILM 0.82UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.82UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME2P82K-F 66K1990
Product Name Film Capacitors Capacitor Polyester Film 0.82Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers