Cornell Dubilier Film Capacitors DME2P56K-F

Description
CAP FILM 0.56UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.56UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME2P56K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME2P56K-F
Film Capacitors DME2P56K-F
CAP FILM 0.56UF 10% 250VDC RAD

CAP FILM 0.56UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.56Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1988 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.56Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
66K1988
Capacitor Polyester Film 0.56Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier 66K1988
CAPACITOR POLYESTER FILM 0.56UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.56UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME2P56K-F 66K1988
Product Name Film Capacitors Capacitor Polyester Film 0.56Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 2002-104MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details