Cornell Dubilier Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier DME1W10K-F

Description
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier - 66K1954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier
66K1954
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier 66K1954
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - DME1W10K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME1W10K-F
Film Capacitors DME1W10K-F
CAP FILM 10UF 10% 100VDC RADIAL

CAP FILM 10UF 10% 100VDC RADIAL

Supplier's Site Datasheet
CAPACITOR, POLYESTER METALLIZED, RADIAL,10UF, 100V, - 70189739 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYESTER METALLIZED, RADIAL,10UF, 100V,
70189739
CAPACITOR, POLYESTER METALLIZED, RADIAL,10UF, 100V, 70189739
Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient. Capacitance Range: 0.01 to 10 μF Tolerance: ±10% (K) Standard, ±10 (J) Optional Voltage Range: 100 to 1000 VDC (65 to 250 VAC, 60 Hz) Operating Temperature: –55°C to +125°C (Full Rated Volts @ +85°C, Derate Linearly to 50% Rated Voltage @ +125°C) Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 M xμF; 9000 M Min Life Test: 1000 Hours @ +85°C @ 125% Rated Voltage

Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient.

  • Capacitance Range: 0.01 to 10 μF
  • Tolerance: ±10% (K) Standard, ±10 (J) Optional
  • Voltage Range: 100 to 1000 VDC (65 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to +125°C (Full Rated Volts @ +85°C, Derate Linearly to 50% Rated Voltage @ +125°C)
  • Dielectric Strength: 150%, 1 Min.
  • Dissipation Factor: 1% Max
  • Insulation Resistance: 3,000 M xμF; 9000 M Min
  • Life Test: 1000 Hours @ +85°C @ 125% Rated Voltage
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 66K1954 DME1W10K-F 70189739
Product Name Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier Film Capacitors CAPACITOR, POLYESTER METALLIZED, RADIAL,10UF, 100V,
Configuration / Form Factor PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details