Cornell Dubilier Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier DME1W10J

Description
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier - 94C4375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier
94C4375
Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier 94C4375
CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 10UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94C4375
Product Name Capacitor Polyester Film Film 10Uf, 10%, 100V,; Dielectric Type Cornell Dubilier
Configuration / Form Factor PC Pin
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details