Cornell Dubilier Film Capacitors DME10S82K-F

Description
CAP FILM 0.082UF 10% 1KVDC RAD
Datasheet
Description
CAP FILM 0.082UF 10% 1KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME10S82K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME10S82K-F
Film Capacitors DME10S82K-F
CAP FILM 0.082UF 10% 1KVDC RAD

CAP FILM 0.082UF 10% 1KVDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.082Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.082Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
66K1978
Capacitor Polyester Film 0.082Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 66K1978
CAPACITOR POLYESTER FILM 0.082UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.082UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME10S82K-F 66K1978
Product Name Film Capacitors Capacitor Polyester Film 0.082Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers