Cornell Dubilier Film Capacitor, 0.1Uf, 1Kv 10%; Dielectric Type Cornell Dubilier DME10P1K-F

Description
FILM CAPACITOR, 0.1UF, 1kV 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.1UF, 1kV 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.1Uf, 1Kv 10%; Dielectric Type Cornell Dubilier - 66K1962 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 1Kv 10%; Dielectric Type Cornell Dubilier
66K1962
Film Capacitor, 0.1Uf, 1Kv 10%; Dielectric Type Cornell Dubilier 66K1962
FILM CAPACITOR, 0.1UF, 1kV 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 1kV 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
CAPACITOR, POLYESTER METALLIZED, RADIAL,0.1UF, 1000V, - 70189767 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, POLYESTER METALLIZED, RADIAL,0.1UF, 1000V,
70189767
CAPACITOR, POLYESTER METALLIZED, RADIAL,0.1UF, 1000V, 70189767
Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient. Capacitance Range: 0.01 to 10 μF Tolerance: ±10% (K) Standard, ±10 (J) Optional Voltage Range: 100 to 1000 VDC (65 to 250 VAC, 60 Hz) Operating Temperature: –55°C to +125°C (Full Rated Volts @ +85°C, Derate Linearly to 50% Rated Voltage @ +125°C) Dielectric Strength: 150%, 1 Min. Dissipation Factor: 1% Max Insulation Resistance: 3,000 M xμF; 9000 M Min Life Test: 1000 Hours @ +85°C @ 125% Rated Voltage

Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for applications where space is at a premium or tape and reeling is required. Metallized dielectric provides self-healing characteristics that help prevent shorts due to high voltage transient.

  • Capacitance Range: 0.01 to 10 μF
  • Tolerance: ±10% (K) Standard, ±10 (J) Optional
  • Voltage Range: 100 to 1000 VDC (65 to 250 VAC, 60 Hz)
  • Operating Temperature: –55°C to +125°C (Full Rated Volts @ +85°C, Derate Linearly to 50% Rated Voltage @ +125°C)
  • Dielectric Strength: 150%, 1 Min.
  • Dissipation Factor: 1% Max
  • Insulation Resistance: 3,000 M xμF; 9000 M Min
  • Life Test: 1000 Hours @ +85°C @ 125% Rated Voltage
Supplier's Site
Film Capacitors - DME10P1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME10P1K-F
Film Capacitors DME10P1K-F
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K1962 70189767 DME10P1K-F
Product Name Film Capacitor, 0.1Uf, 1Kv 10%; Dielectric Type Cornell Dubilier CAPACITOR, POLYESTER METALLIZED, RADIAL,0.1UF, 1000V, Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers