Cornell Dubilier Capacitor Alum Elec, 6900Uf, 75V; Capacitance Cornell Dubilier DCMX692U075AB2B

Description
CAPACITOR ALUM ELEC, 6900UF, 75V; Capacitance:6900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:DCM Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 6900UF, 75V; Capacitance:6900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:DCM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 6900Uf, 75V; Capacitance Cornell Dubilier - 95F9164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 6900Uf, 75V; Capacitance Cornell Dubilier
95F9164
Capacitor Alum Elec, 6900Uf, 75V; Capacitance Cornell Dubilier 95F9164
CAPACITOR ALUM ELEC, 6900UF, 75V; Capacitance:6900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:DCM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 6900UF, 75V; Capacitance:6900µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:DCM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F9164
Product Name Capacitor Alum Elec, 6900Uf, 75V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details