CAPACITOR ALUM ELEC, 390UF, 450V; Capacitance:390µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:DCMX Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 95F9209 |
| Product Name | Capacitor Alum Elec, 390Uf, 450V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |