Cornell Dubilier Aluminum Electrolytic Capacitor 36000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier DCMX363U100DC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 100V, +75,-10%, SCREW; Capacitance:36000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 100V, +75,-10%, SCREW; Capacitance:36000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 36000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier - 95F9178 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 36000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
95F9178
Aluminum Electrolytic Capacitor 36000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier 95F9178
ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 100V, +75,-10%, SCREW; Capacitance:36000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 36000UF, 100V, +75,-10%, SCREW; Capacitance:36000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F9178
Product Name Aluminum Electrolytic Capacitor 36000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 36000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers