Cornell Dubilier Aluminum Electrolytic Capacitor 1400Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMX142T250AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 250V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 250V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1400Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 95F9192 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1400Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
95F9192
Aluminum Electrolytic Capacitor 1400Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 95F9192
ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 250V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1400UF, 250V, +50%,-10%, SCREW; Capacitance:1400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F9192
Product Name Aluminum Electrolytic Capacitor 1400Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details