Cornell Dubilier Aluminum Electrolytic Capacitor 9100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC912T200BE2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9100UF, 200V, +50%,-10%, SCREW; Capacitance:9100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0217ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9100UF, 200V, +50%,-10%, SCREW; Capacitance:9100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0217ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C2054 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C2054
Aluminum Electrolytic Capacitor 9100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C2054
ALUMINUM ELECTROLYTIC CAPACITOR 9100UF, 200V, +50%,-10%, SCREW; Capacitance:9100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0217ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9100UF, 200V, +50%,-10%, SCREW; Capacitance:9100µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0217ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2054
Product Name Aluminum Electrolytic Capacitor 9100Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details