Cornell Dubilier Aluminum Electrolytic Capacitor 820Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier DCMC821T250AA2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 250V, +50%, -10%, SCREW; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 250V, +50%, -10%, SCREW; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 820Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 67K0208 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 820Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
67K0208
Aluminum Electrolytic Capacitor 820Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier 67K0208
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 250V, +50%, -10%, SCREW; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 250V, +50%, -10%, SCREW; Capacitance:820µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67K0208
Product Name Aluminum Electrolytic Capacitor 820Uf, 250V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers