Cornell Dubilier Aluminum Electrolytic Capacitor 68000Uf, 6.3V, +75,-10%, Screw; Capacitance Cornell Dubilier DCMC683U6R3AH2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 6.3V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 6.3V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68000Uf, 6.3V, +75,-10%, Screw; Capacitance Cornell Dubilier - 91C5584 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf, 6.3V, +75,-10%, Screw; Capacitance Cornell Dubilier
91C5584
Aluminum Electrolytic Capacitor 68000Uf, 6.3V, +75,-10%, Screw; Capacitance Cornell Dubilier 91C5584
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 6.3V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 6.3V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):6.3V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91C5584
Product Name Aluminum Electrolytic Capacitor 68000Uf, 6.3V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details